RegalRexnord Rexnord AMA2215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2215F

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA2215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA2215F - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA2215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA2215F
Rexnord AMA2215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2215F
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA2215F
Product Name Rexnord AMA2215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details