Stearns® Marine Duty Armature Actuated Brake AAB 360

Description
Features & Benefits Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications. ABS, CE, and CSA Certification Brake gaskets are captive (O-Ring), so parts are not lost during maintenance Modular brake assembly Install and remove brake without having to readjust air gaps Class H insulation Internal Maintained manual release Certified compliant with IEEE 45 Federal Standard 46 ABS
Datasheet
Description
Features & Benefits Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications. ABS, CE, and CSA Certification Brake gaskets are captive (O-Ring), so parts are not lost during maintenance Modular brake assembly Install and remove brake without having to readjust air gaps Class H insulation Internal Maintained manual release Certified compliant with IEEE 45 Federal Standard 46 ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Duty Armature Actuated Brake - AAB 360 - Stearns®
Cudahy, WI, United States
Marine Duty Armature Actuated Brake
AAB 360
Marine Duty Armature Actuated Brake AAB 360
Features & Benefits Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications. ABS, CE, and CSA Certification Brake gaskets are captive (O-Ring), so parts are not lost during maintenance Modular brake assembly Install and remove brake without having to readjust air gaps Class H insulation Internal Maintained manual release Certified compliant with IEEE 45 Federal Standard 46 ABS

Features & Benefits

Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications.

  • ABS, CE, and CSA Certification
  • Brake gaskets are captive (O-Ring), so parts are not lost during maintenance
  • Modular brake assembly Install and remove brake without having to readjust air gaps
  • Class H insulation
  • Internal Maintained manual release
  • Certified compliant with IEEE 45 Federal Standard 46 ABS
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number AAB 360
Product Name Marine Duty Armature Actuated Brake
Torque 35 to 300 Ft-lbs (47.46 to 407 N-m)
Voltage 432 volts
Engagement Friction
Operation Spring Actuation / Engage
Magnetic Type Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

H250 Hysteresis Brake - H250 - Placid Industries
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details
TMB Electromagnetic Brake -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 4 to 147 Ft-lbs (5.42 to 199 N-m)
Speed 3000 to 5000 rpm
Voltage 24 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details