Stearns® Armature Actuated Brake AAB 322-8

Description
Features & Benefits Series 322 provides dynamic stopping or holding torque in a compact package. Fixed air gap design Optional AC Rectifiers - internal, or external in-line (availability depends on size) Class B temperature rise with Class H mag wire Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115 For applications requiring faster reaction time we also offer a quick set rectifier option
Datasheet
Description
Features & Benefits Series 322 provides dynamic stopping or holding torque in a compact package. Fixed air gap design Optional AC Rectifiers - internal, or external in-line (availability depends on size) Class B temperature rise with Class H mag wire Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115 For applications requiring faster reaction time we also offer a quick set rectifier option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armature Actuated Brake - AAB 322-8 - Stearns®
Cudahy, WI, United States
Armature Actuated Brake
AAB 322-8
Armature Actuated Brake AAB 322-8
Features & Benefits Series 322 provides dynamic stopping or holding torque in a compact package. Fixed air gap design Optional AC Rectifiers - internal, or external in-line (availability depends on size) Class B temperature rise with Class H mag wire Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115 For applications requiring faster reaction time we also offer a quick set rectifier option

Features & Benefits

Series 322 provides dynamic stopping or holding torque in a compact package.

  • Fixed air gap design
  • Optional AC Rectifiers - internal, or external in-line (availability depends on size)
  • Class B temperature rise with Class H mag wire
  • Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly
  • UR and CUR recognized insulation system - File E-125303; and sizes 1.8 & 2.8 brakes and 48C & 56C motor frame brakes with internal power supply File E-71115
  • For applications requiring faster reaction time we also offer a quick set rectifier option
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number AAB 322-8
Product Name Armature Actuated Brake
Torque 1.5 to 8.3 Ft-lbs (2.03 to 11.25 N-m)
Power 0.0415 HP
Speed 3600 rpm
Voltage 460 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
FNB Electromagnetic Spring Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7500 to 5.92 Ft-lbs (1.02 to 8.02 N-m)
Speed 3500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm - S90MCCMMTL0806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0147 to 0.4130 Ft-lbs (0.0200 to 0.5600 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3150 inch (8 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_02 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 3000 to 6000 rpm
Voltage 24 volts
Engagement Friction
View Details