Stearns® Armature Actuated Small Gear Brake AAB 320

Description
Features & Benefits Series 320 is designed for commercial duty, small gear motors Torque rating 3 to 50 lb-in / (.34 to 5.6 NM) UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class H mag wire Available for holding (H) or dynamic (D) stopping applications Corrosion resistance Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly Optional maintained manual release Optional mounting plates to make conversion over to the superior Stearns product easy Optional AC Rectifiers - internal or external in-line Optional band seal (not available for 1.2 size)
Datasheet
Description
Features & Benefits Series 320 is designed for commercial duty, small gear motors Torque rating 3 to 50 lb-in / (.34 to 5.6 NM) UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class H mag wire Available for holding (H) or dynamic (D) stopping applications Corrosion resistance Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly Optional maintained manual release Optional mounting plates to make conversion over to the superior Stearns product easy Optional AC Rectifiers - internal or external in-line Optional band seal (not available for 1.2 size)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armature Actuated Small Gear Brake - AAB 320 - Stearns®
Cudahy, WI, United States
Armature Actuated Small Gear Brake
AAB 320
Armature Actuated Small Gear Brake AAB 320
Features & Benefits Series 320 is designed for commercial duty, small gear motors Torque rating 3 to 50 lb-in / (.34 to 5.6 NM) UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class H mag wire Available for holding (H) or dynamic (D) stopping applications Corrosion resistance Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly Optional maintained manual release Optional mounting plates to make conversion over to the superior Stearns product easy Optional AC Rectifiers - internal or external in-line Optional band seal (not available for 1.2 size)

Features & Benefits

  • Series 320 is designed for commercial duty, small gear motors
  • Torque rating 3 to 50 lb-in / (.34 to 5.6 NM)
  • UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class H mag wire
  • Available for holding (H) or dynamic (D) stopping applications
  • Corrosion resistance
  • Optional “double D” friction discs are available in 3-7 lb-in dynamic and 3-15 lb-in holding brakes. DD shafts fit the brake directly without a brake hub, no shaft keyway cost and simplify assembly
  • Optional maintained manual release
  • Optional mounting plates to make conversion over to the superior Stearns product easy
  • Optional AC Rectifiers - internal or external in-line
  • Optional band seal (not available for 1.2 size)
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number AAB 320
Product Name Armature Actuated Small Gear Brake
Torque 0.2500 to 4.17 Ft-lbs (0.3390 to 5.65 N-m)
Power 0.0228 HP
Voltage 230 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

H35 Hysteresis Brake - H35 - Placid Industries
Specs
Power 0.0080 HP
Speed 8000 rpm
Voltage 6 to 24 volts
View Details
RNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 148 Ft-lbs (2.03 to 201 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details