Stearns® Armature Actuated Servomotor Brake AAB 310

Description
Features & Benefits Series 310 is a high performance Servo brake for holding-only applications. Low backlash Class H insulation Corrosion resistant finishes Low inertia rotating parts Splined hub for quiet dependable operation
Datasheet
Description
Features & Benefits Series 310 is a high performance Servo brake for holding-only applications. Low backlash Class H insulation Corrosion resistant finishes Low inertia rotating parts Splined hub for quiet dependable operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armature Actuated Servomotor Brake - AAB 310 - Stearns®
Cudahy, WI, United States
Armature Actuated Servomotor Brake
AAB 310
Armature Actuated Servomotor Brake AAB 310
Features & Benefits Series 310 is a high performance Servo brake for holding-only applications. Low backlash Class H insulation Corrosion resistant finishes Low inertia rotating parts Splined hub for quiet dependable operation

Features & Benefits

Series 310 is a high performance Servo brake for holding-only applications.

  • Low backlash
  • Class H insulation
  • Corrosion resistant finishes
  • Low inertia rotating parts
  • Splined hub for quiet dependable operation
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number AAB 310
Product Name Armature Actuated Servomotor Brake
Torque 0.8333 to 29.17 Ft-lbs (1.13 to 39.55 N-m)
Power 0.0348 HP
Voltage 230 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
MCNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.1500 to 0.7417 Ft-lbs (0.2034 to 1.01 N-m)
Speed 5000 to 6000 rpm
Voltage 12 to 90 volts
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing - S90MCC-5130651 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0050 Ft-lbs (0.0011 to 0.0068 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_01A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 24 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details