RegalRexnord Link-Belt A24236MC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A24236MC3

Description
2.3616" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
Description
2.3616" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt A24236MC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - A24236MC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt A24236MC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
A24236MC3
Link-Belt A24236MC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A24236MC3
2.3616" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

2.3616" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number A24236MC3
Product Name Link-Belt A24236MC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.3616 inch (59.985 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
Rotation - Cross Roller Ring - RBU4510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details