RegalRexnord Link-Belt A23334 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A23334

Description
3.3457" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
Description
3.3457" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt A23334 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - A23334 - RegalRexnord
Milwaukee, WI, United States
Link-Belt A23334 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
A23334
Link-Belt A23334 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A23334
3.3457" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

3.3457" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number A23334
Product Name Link-Belt A23334 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 3.3457 inch (84.981 mm)
Outside Diameter 5.9045 inch (149.974 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU297UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details