RegalRexnord Rexnord 906-656881 Chain Guides Conveyor Components 906-656881

Description
Roller - 2.9 Inch Diameter with Flange, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color
Description
Roller - 2.9 Inch Diameter with Flange, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color

Suppliers

Company
Product
Description
Supplier Links
Rexnord 906-656881 Chain Guides Conveyor Components - 906-656881 - RegalRexnord
Milwaukee, WI, United States
Rexnord 906-656881 Chain Guides Conveyor Components
906-656881
Rexnord 906-656881 Chain Guides Conveyor Components 906-656881
Roller - 2.9 Inch Diameter with Flange, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color

Roller - 2.9 Inch Diameter with Flange, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (60 shore hardness) Hub Tan in Color

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Conveyor Sprockets
Product Number 906-656881
Product Name Rexnord 906-656881 Chain Guides Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Sprockets No.2040/No.2042 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 8 to 30 Teeth
Pitch 1 inch (25.4 mm)
Bore 0.5000 to 2.38 inch (12.7 to 60.32 mm)
View Details
Rexnord 401-204-2 Metal MatTop & TableTop Sprockets - 401-204-2 - RegalRexnord
Specs
Material Cast Iron; Cast Iron
Number of Teeth 12 Teeth
Pitch 5.8 inch (147 mm)
View Details
Flat Wire Sprockets - 8-23 HD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 23 Teeth
Bore 2.94 inch (74.6 mm)
View Details