Furnace Belt Company Limited Flat Wire Sprockets 6-18 STD

Description
We provide sprockets for all 1 x 1 and 1/2 x 1 flat wire belting. We stock all common sprocket sizes for both standard duty (STD) and heavy duty (HD) specifications and are have them readily available in three different materials: Cast Iron - These sprockets should be considered first when choosing sprocket material because they offer high strength at an affordable price. Note: Can be furnished with flame hardened teeth to increase sprocket life. Ultra High Molecular Weight UHMW - These sprockets are used where protection from corrosion is required. They are ideal for food handling applications where cast iron cannot be used. They offer complete corrosion resistance at a more economical price than stainless steel sprockets. 304 Stainless Steel - These sprockets are ideal for conveying loads in heat applications and/or sanitary environments. These sprockets should be chosen only when Cast Iron or Poly cannot be used. They offer high strength, corrosion and heat resistance. Please know that other flat wire sprocket styles and materials are available to meet your custom requirements. Talk to us to learn more.
Description
We provide sprockets for all 1 x 1 and 1/2 x 1 flat wire belting. We stock all common sprocket sizes for both standard duty (STD) and heavy duty (HD) specifications and are have them readily available in three different materials: Cast Iron - These sprockets should be considered first when choosing sprocket material because they offer high strength at an affordable price. Note: Can be furnished with flame hardened teeth to increase sprocket life. Ultra High Molecular Weight UHMW - These sprockets are used where protection from corrosion is required. They are ideal for food handling applications where cast iron cannot be used. They offer complete corrosion resistance at a more economical price than stainless steel sprockets. 304 Stainless Steel - These sprockets are ideal for conveying loads in heat applications and/or sanitary environments. These sprockets should be chosen only when Cast Iron or Poly cannot be used. They offer high strength, corrosion and heat resistance. Please know that other flat wire sprocket styles and materials are available to meet your custom requirements. Talk to us to learn more.

Suppliers

Company
Product
Description
Supplier Links
Flat Wire Sprockets - 6-18 STD - Furnace Belt Company Limited
Buffalo, NY, USA
Flat Wire Sprockets
6-18 STD
Flat Wire Sprockets 6-18 STD
We provide sprockets for all 1 x 1 and 1/2 x 1 flat wire belting. We stock all common sprocket sizes for both standard duty (STD) and heavy duty (HD) specifications and are have them readily available in three different materials: Cast Iron - These sprockets should be considered first when choosing sprocket material because they offer high strength at an affordable price. Note: Can be furnished with flame hardened teeth to increase sprocket life. Ultra High Molecular Weight UHMW - These sprockets are used where protection from corrosion is required. They are ideal for food handling applications where cast iron cannot be used. They offer complete corrosion resistance at a more economical price than stainless steel sprockets. 304 Stainless Steel - These sprockets are ideal for conveying loads in heat applications and/or sanitary environments. These sprockets should be chosen only when Cast Iron or Poly cannot be used. They offer high strength, corrosion and heat resistance. Please know that other flat wire sprocket styles and materials are available to meet your custom requirements. Talk to us to learn more.

We provide sprockets for all 1 x 1 and 1/2 x 1 flat wire belting. We stock all common sprocket sizes for both standard duty (STD) and heavy duty (HD) specifications and are have them readily available in three different materials:

  • Cast Iron - These sprockets should be considered first when choosing sprocket material because they offer high strength at an affordable price. Note: Can be furnished with flame hardened teeth to increase sprocket life.
  • Ultra High Molecular Weight UHMW - These sprockets are used where protection from corrosion is required. They are ideal for food handling applications where cast iron cannot be used. They offer complete corrosion resistance at a more economical price than stainless steel sprockets.
  • 304 Stainless Steel - These sprockets are ideal for conveying loads in heat applications and/or sanitary environments. These sprockets should be chosen only when Cast Iron or Poly cannot be used. They offer high strength, corrosion and heat resistance.

Please know that other flat wire sprocket styles and materials are available to meet your custom requirements. Talk to us to learn more.

Supplier's Site

Technical Specifications

  Furnace Belt Company Limited
Product Category Conveyor Sprockets
Product Number 6-18 STD
Product Name Flat Wire Sprockets
Material Stainless
Number of Teeth 18 Teeth
Bore 2.94 inch (74.6 mm)
Hub Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Wheels For Conveyor Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 11 to 40 Teeth
Pitch 0.7874 to 3.94 inch (20 to 100 mm)
Bore 0.5512 to 1.18 inch (14 to 30 mm)
View Details
Drum Sprockets -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Number of Teeth 10 Teeth
# of Strands Single (optional feature); Double (optional feature); Triple (optional feature); (Split Sprocket)
View Details
Flat Wire Sprockets - 4-13 HD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 13 Teeth
Bore 2 inch (50.8 mm)
View Details
Rexnord 114-699-3 Thermoplastic MatTop & TableTop Sprockets - 114-699-3 - RegalRexnord
Specs
Material Acetal
Number of Teeth 24 Teeth
Pitch 5.8 inch (147 mm)
View Details