RegalRexnord Falk 7708143 Quadrive Accessories Shaft Mount Gear Drives 7708143

Description
Belt guard and mounting hardware for 5115-5315 size Quadrives. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.
Description
Belt guard and mounting hardware for 5115-5315 size Quadrives. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.

Suppliers

Company
Product
Description
Supplier Links
Falk 7708143 Quadrive Accessories Shaft Mount Gear Drives - 7708143 - RegalRexnord
Milwaukee, WI, United States
Falk 7708143 Quadrive Accessories Shaft Mount Gear Drives
7708143
Falk 7708143 Quadrive Accessories Shaft Mount Gear Drives 7708143
Belt guard and mounting hardware for 5115-5315 size Quadrives. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.

Belt guard and mounting hardware for 5115-5315 size Quadrives. Maximum Sheave Diameter 16 in. Belt guard dimensions are 19 in X 48 in X 6 in.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 7708143
Product Name Falk 7708143 Quadrive Accessories Shaft Mount Gear Drives
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details