RegalRexnord Falk 7708108 Quadrive Accessories Shaft Mount Gear Drives 7708108

Description
This is the Falk Reliability package for the Quadrive unit size 5608. This package consists of an oil sight glass with antifoam block, AirMax desiccant breather, oil sampling port, and all required tubing.
Description
This is the Falk Reliability package for the Quadrive unit size 5608. This package consists of an oil sight glass with antifoam block, AirMax desiccant breather, oil sampling port, and all required tubing.

Suppliers

Company
Product
Description
Supplier Links
Falk 7708108 Quadrive Accessories Shaft Mount Gear Drives - 7708108 - RegalRexnord
Milwaukee, WI, United States
Falk 7708108 Quadrive Accessories Shaft Mount Gear Drives
7708108
Falk 7708108 Quadrive Accessories Shaft Mount Gear Drives 7708108
This is the Falk Reliability package for the Quadrive unit size 5608. This package consists of an oil sight glass with antifoam block, AirMax desiccant breather, oil sampling port, and all required tubing.

This is the Falk Reliability package for the Quadrive unit size 5608. This package consists of an oil sight glass with antifoam block, AirMax desiccant breather, oil sampling port, and all required tubing.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 7708108
Product Name Falk 7708108 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data

Similar Products

19mm Shaft, Type TE, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191TE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 9.13 inch (232 mm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-80-P-G3-SST-87 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details