RegalRexnord Rexnord 754-657011-4 Product Handling Conveyor Components 754-657011-4

Description
Pearl™ Roller Side Guide - 2 Side 2 High. 39.25 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts
Description
Pearl™ Roller Side Guide - 2 Side 2 High. 39.25 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Suppliers

Company
Product
Description
Supplier Links
Rexnord 754-657011-4 Product Handling Conveyor Components - 754-657011-4 - RegalRexnord
Milwaukee, WI, United States
Rexnord 754-657011-4 Product Handling Conveyor Components
754-657011-4
Rexnord 754-657011-4 Product Handling Conveyor Components 754-657011-4
Pearl™ Roller Side Guide - 2 Side 2 High. 39.25 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Pearl™ Roller Side Guide - 2 Side 2 High. 39.25 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material Brown In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Linear Bearing Rails
Product Number 754-657011-4
Product Name Rexnord 754-657011-4 Product Handling Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details
KHK SRG0.8-100, Module 0.5, 38 Tooth, Hardened & Ground Carbon Steel Gear Racks - srg0-8-100 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; S45C (AISI 1045) Carbon Steel
Guide Width / Diameter 0.3150 inch (8 mm)
View Details
Linear Guide Rails - 2115282 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.3543 inch (9 mm)
Guide Length 6.1 inch (155 mm)
View Details
Linear Guideways - QW Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details