RegalRexnord Viva 7392825 Hubs Elastomeric Coupling Parts & Kits 7392825

Description
Rexnord V Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) V130 with a 3.11-inch outside barrel diameter for elastomeric couplings.
Description
Rexnord V Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) V130 with a 3.11-inch outside barrel diameter for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Viva 7392825 Hubs Elastomeric Coupling Parts & Kits - 7392825 - RegalRexnord
Milwaukee, WI, United States
Viva 7392825 Hubs Elastomeric Coupling Parts & Kits
7392825
Viva 7392825 Hubs Elastomeric Coupling Parts & Kits 7392825
Rexnord V Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) V130 with a 3.11-inch outside barrel diameter for elastomeric couplings.

Rexnord V Series Compression Bushed Style-Quick Disconnect (HQD) Hubs size(s) V130 with a 3.11-inch outside barrel diameter for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7392825
Product Name Viva 7392825 Hubs Elastomeric Coupling Parts & Kits
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Bellow Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Metal Bellows
Units Metric Design
View Details
Flexible Coupling Flectors - 8087103 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4 inch (102 mm)
View Details
Hub for Use with Spline Type Flexible Coupling, 32mm Outside Diameter, 48mm Length When Assembled, 10mm Bore, Material: Sintered Metal. - A 5D28M3210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details