RegalRexnord Pipe and Coupling 7300825

Description
40 HTL 2517 INCH BSHG. FREE 2 YEAR RADWELL WARRANTY
Description
40 HTL 2517 INCH BSHG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 53602005 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
53602005
Pipe and Coupling 53602005
40 HTL 2517 INCH BSHG. FREE 2 YEAR RADWELL WARRANTY

40 HTL 2517 INCH BSHG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 53602005
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.1562 inch (3.97 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling piece - KSZ-M8 - Festo Corporation
Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.1535 lbs (0.0696 kg)
View Details