Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Hub with 0.375" Mounting Diameter and 0.1562" Bore. S2706Y-250156CL

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2706Y-250156CL is a precision cluster gear hub made of 303 stainless steel with a 0.1562 inch bore and a 0.250 inch outer diameter, designed for use with S1268Z-series hubless gears. It includes a socket head set screw and maintains bore concentricity within 0.0003 T.I.R. relative to the 0.375 inch mounting diameter. The hub is machined to inch dimensions and accepts a #4-40 set screw.

Datasheet Summary
Powered by GS/AI

The S2706Y-250156CL is a precision cluster gear hub made of 303 stainless steel with a 0.1562 inch bore and a 0.250 inch outer diameter, designed for use with S1268Z-series hubless gears. It includes a socket head set screw and maintains bore concentricity within 0.0003 T.I.R. relative to the 0.375 inch mounting diameter. The hub is machined to inch dimensions and accepts a #4-40 set screw.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hub with 0.375
Hicksville, NY, United States
Stainless Steel Hub with 0.375" Mounting Diameter and 0.1562" Bore.
S2706Y-250156CL
Stainless Steel Hub with 0.375" Mounting Diameter and 0.1562" Bore. S2706Y-250156CL
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2706Y-250156CL
Product Name Stainless Steel Hub with 0.375" Mounting Diameter and 0.1562" Bore.
Bore 1 0.1562 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Junior Coupling, 12 / 14mm Bore, 52mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJR241214 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details
0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 12 & 12mm. - S51CAYM120120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details
10mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 1 & 2mm - A 5X 9M0102 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.0394 inch (1 mm)
View Details