RegalRexnord Omega 7300133 Elements-Flexible Elastomeric Coupling Parts & Kits 7300133

Description
Rexnord E_ES Series Half Elements size(s) E4, ES4 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
Description
Rexnord E_ES Series Half Elements size(s) E4, ES4 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Suppliers

Company
Product
Description
Supplier Links
Omega 7300133 Elements-Flexible Elastomeric Coupling Parts & Kits - 7300133 - RegalRexnord
Milwaukee, WI, United States
Omega 7300133 Elements-Flexible Elastomeric Coupling Parts & Kits
7300133
Omega 7300133 Elements-Flexible Elastomeric Coupling Parts & Kits 7300133
Rexnord E_ES Series Half Elements size(s) E4, ES4 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Rexnord E_ES Series Half Elements size(s) E4, ES4 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 7300133
Product Name Omega 7300133 Elements-Flexible Elastomeric Coupling Parts & Kits
Coupling Type Tire; Flexible Link; Half Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Any combination of hubs (A 5B15M000602, A 5B15M000603) can be mated with disc (A 5P15M0006) to form a coupling. - A 5P15M0006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.2520 inch (6.4 mm)
Coupling Length 0.5000 inch (12.7 mm)
View Details
Flexible Coupling Flectors - 8100713 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Rated Torque 177 In-lbs (204 kg-cm)
Units Metric Design
View Details
KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details