RegalRexnord Thomas 622050 Hubs Disc Coupling Parts & Kits 622050

Description
Standard rough bore hub for Thomas AMR / CMR size 225 coupling.
Description
Standard rough bore hub for Thomas AMR / CMR size 225 coupling.

Suppliers

Company
Product
Description
Supplier Links
Thomas 622050 Hubs Disc Coupling Parts & Kits - 622050 - RegalRexnord
Milwaukee, WI, United States
Thomas 622050 Hubs Disc Coupling Parts & Kits
622050
Thomas 622050 Hubs Disc Coupling Parts & Kits 622050
Standard rough bore hub for Thomas AMR / CMR size 225 coupling.

Standard rough bore hub for Thomas AMR / CMR size 225 coupling.

Supplier's Site
Pipe and Coupling - 59416303 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
59416303
Pipe and Coupling 59416303
DISC COUPLING HUB, 15/16 INCH ROUGH STOCK BORE, FLANGE OUTER DIAMETER 6 INCHES. FREE 2 YEAR RADWELL WARRANTY

DISC COUPLING HUB, 15/16 INCH ROUGH STOCK BORE, FLANGE OUTER DIAMETER 6 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Rigid Couplings Rigid Couplings
Product Number 622050 59416303
Product Name Thomas 622050 Hubs Disc Coupling Parts & Kits Pipe and Coupling
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.0937
Specs
Units English Design Arrangement
Bore 1 0.0937 inch (2.38 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Coupling piece - KSZ-1/2-20-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3925 lbs (0.1780 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details