Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 11mm hub Dia. S2F0MYM016025

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2F0MYM016025 is a precision gear and dial hub made of 303 stainless steel with a 2.5 mm bore, 11 mm outer diameter, and 8.5 mm length, designed for shaft mounting with controlled tolerances per g6, h6, or h7. The bore tolerance is +0.01/0 mm, and the hub's bore and mounting diameter are concentric to 0.005 mm. It features a socket head cap screw and a 6.4 mm clearance diameter, with a press-fit recommendation of H7 for the mating bore.

Datasheet Summary
Powered by GS/AI

The S2F0MYM016025 is a precision gear and dial hub made of 303 stainless steel with a 2.5 mm bore, 11 mm outer diameter, and 8.5 mm length, designed for shaft mounting with controlled tolerances per g6, h6, or h7. The bore tolerance is +0.01/0 mm, and the hub's bore and mounting diameter are concentric to 0.005 mm. It features a socket head cap screw and a 6.4 mm clearance diameter, with a press-fit recommendation of H7 for the mating bore.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 11mm hub Dia. - S2F0MYM016025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 11mm hub Dia.
S2F0MYM016025
Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 11mm hub Dia. S2F0MYM016025
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM016025
Product Name Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 11mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

12mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 3 & 2.5mm. - S51CAYM025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details
0.1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.187 Bore, 0.56 Hub Dia. - A 1A16-25618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1870 inch (4.75 mm)
View Details
30mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 15 & 10mm. - S51CAYM100150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.5906 inch (15 mm)
View Details