RegalRexnord Thomas 586076 Flexible Elements Disc Coupling Parts & Kits 586076

Description
Stainless steel Tpack-style disc pack for Thomas Coupling, size 350.
Description
Stainless steel Tpack-style disc pack for Thomas Coupling, size 350.

Suppliers

Company
Product
Description
Supplier Links
Thomas 586076 Flexible Elements Disc Coupling Parts & Kits - 586076 - RegalRexnord
Milwaukee, WI, United States
Thomas 586076 Flexible Elements Disc Coupling Parts & Kits
586076
Thomas 586076 Flexible Elements Disc Coupling Parts & Kits 586076
Stainless steel Tpack-style disc pack for Thomas Coupling, size 350.

Stainless steel Tpack-style disc pack for Thomas Coupling, size 350.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 586076
Product Name Thomas 586076 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
0.125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
FCL Cone Ring  Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 138761 In-lbs (160000 kg-cm)
Bore Diameter 0.4331 to 3.74 inch (11 to 95 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details