RegalRexnord Thomas 586069 Flexible Elements Disc Coupling Parts & Kits 586069

Description
Tomaloy Tpack-style disc pack for Thomas Coupling, size 750.
Description
Tomaloy Tpack-style disc pack for Thomas Coupling, size 750.

Suppliers

Company
Product
Description
Supplier Links
Thomas 586069 Flexible Elements Disc Coupling Parts & Kits - 586069 - RegalRexnord
Milwaukee, WI, United States
Thomas 586069 Flexible Elements Disc Coupling Parts & Kits
586069
Thomas 586069 Flexible Elements Disc Coupling Parts & Kits 586069
Tomaloy Tpack-style disc pack for Thomas Coupling, size 750.

Tomaloy Tpack-style disc pack for Thomas Coupling, size 750.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 586069
Product Name Thomas 586069 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
0.375
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
FCL Cone Ring  Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 138761 In-lbs (160000 kg-cm)
Bore Diameter 0.4331 to 3.74 inch (11 to 95 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details