Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ISO ROLLER CHAIN SPROCKETS
W.M. BERG
3MDP165A-32 -- DOUBLE SPROCKET
W.M. Berg
DOUBLE SPROCKET
3MDP165A-32
Description
Operates with 3CBF & 3DCF Series
W.M. Berg
Done
Datasheet
Description
Operates with 3CBF & 3DCF Series
Datasheet
Suppliers
Company
Product
Description
Supplier Links
W.M. Berg
Cudahy, WI, United States
DOUBLE SPROCKET
3MDP165A-32
DOUBLE SPROCKET
3MDP165A-32
Operates with 3CBF & 3DCF Series
Operates with 3CBF & 3DCF Series
Supplier's Site
Datasheet
Technical Specifications
W.M. Berg
Product Category
ISO Roller Chain Sprockets
Product Number
3MDP165A-32
Product Name
DOUBLE SPROCKET
Pitch
40.59
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
3.75mm (.1475") Pitch, 18 Grooves, 5mm Bore, Metal roller Chain Sprocket
A 6M 7M1418
Specs
Pitch
Miniature (3.75mm)
Material
Plastic; Plastic
Number of Teeth
18
View Details
Hangzhou Chinabase Machinery Co., Ltd.
DIN Stock Sprockets & Platewheels
085A-1
Specs
Hub Style
Type A (Hubless)
Number of Teeth
8 to 125
Bore
8 to 25 mm (0.3150 to 0.9843 inch)
View Details
Chengdu Leno Machinery Co., Ltd.
Chain Coupling
Specs
Bore
12 to 140 mm (0.4724 to 5.51 inch)
Bore Length
63 to 181 mm (2.48 to 7.13 inch)
View Details
Martin Sprocket & Gear, Inc.
Metric Roller Chain Sprockets
12BTB11H
Specs
Pitch
ISO 12 (19.05mm)
Material
Steel - Hardened
Hub Style
Tapered Bushing
View Details