W.M. Berg CHAIN SPROCKET 32B107M-80

Description
Operates with 32GCF Series
Datasheet
Description
Operates with 32GCF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHAIN SPROCKET - 32B107M-80 - W.M. Berg
Cudahy, WI, United States
CHAIN SPROCKET
32B107M-80
CHAIN SPROCKET 32B107M-80
Operates with 32GCF Series

Operates with 32GCF Series

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category ISO Roller Chain Sprockets
Product Number 32B107M-80
Product Name CHAIN SPROCKET
Pitch ISO 40 (63.50mm); 63.5
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 04A-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 5 to 16 mm (0.1969 to 0.6299 inch)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 33
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 09 011 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 83/84
Material Steel
Hub Style Type A (Hubless)
View Details