RegalRexnord Pipe and Coupling 253201

Description
GRID COUPLING HUB, 1.25 INCH BORE, 1030T, 28 TEETH. FREE 2 YEAR RADWELL WARRANTY
Description
GRID COUPLING HUB, 1.25 INCH BORE, 1030T, 28 TEETH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 117781177 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
117781177
Pipe and Coupling 117781177
GRID COUPLING HUB, 1.25 INCH BORE, 1030T, 28 TEETH. FREE 2 YEAR RADWELL WARRANTY

GRID COUPLING HUB, 1.25 INCH BORE, 1030T, 28 TEETH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 117781177
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
Taper Lock Rigid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material GG20 Cast Iron
Units English Design Arrangement; Metric Design Arrangement
Bore 1 1.26 to 4.92 inch (32 to 125 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details