Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel Hub with 0.375" Mounting Diameter and 0.0781" Bore. S2706Y-125078CL

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote Datasheet
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hub with 0.375
Hicksville, NY, United States
Stainless Steel Hub with 0.375" Mounting Diameter and 0.0781" Bore.
S2706Y-125078CL
Stainless Steel Hub with 0.375" Mounting Diameter and 0.0781" Bore. S2706Y-125078CL
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2706Y-125078CL
Product Name Stainless Steel Hub with 0.375" Mounting Diameter and 0.0781" Bore.
Bore 1 0.0781 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Specs
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. - S2F0MYM050050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1969 inch (5 mm)
View Details
25mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 12 & 6mm. - S51CAYM060120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details