Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARBOXES AND GEARHEADS
REGALREXNORD
2132596 -- FALK 2132596 QUADRIVE ACCESSORIES SHAFT MOUNT GEAR DRIVES
RegalRexnord
Falk 2132596 Quadrive Accessories Shaft Mount Gear Drives
2132596
Description
A torque arm for Quadrive unit sizes 5215.
RegalRexnord
Done
Description
A torque arm for Quadrive unit sizes 5215.
Suppliers
Company
Product
Description
Supplier Links
RegalRexnord
Milwaukee, WI, United States
Falk 2132596 Quadrive Accessories Shaft Mount Gear Drives
2132596
Falk 2132596 Quadrive Accessories Shaft Mount Gear Drives
2132596
A torque arm for Quadrive unit sizes 5215.
A torque arm for Quadrive unit sizes 5215.
Supplier's Site
Technical Specifications
RegalRexnord
Product Category
Gearboxes and Gearheads
Product Number
2132596
Product Name
Falk 2132596 Quadrive Accessories Shaft Mount Gear Drives
Unlock Full Specs
to access all available technical data
Similar Products
KHK USA, Inc.
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box
cbx-191lh
Specs
Gear Ratio
1 (X : 1)
Weight
22.05 lbs (10 kg)
View Details
RS Components, Ltd.
Gearboxes
420603
Specs
Gearing
L
Gear Ratio
1 (X : 1)
Rated Output Torque
19.47 In-lbs (22.45 kg-cm)
View Details
jbj Techniques Limited
Splitter Gearboxes
AM 480
Specs
Gearing
Splitter
Gear Ratio
0.7200 to 1.15 (X : 1)
Rated Output Torque
14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
FAULHABER MICROMO
Spur Gearheads Series 16A
Series 16A
Specs
Gearing
Spur
Operating Temperature
-22 to 149 F (-30 to 65 C)
Gear Ratio
76 (X : 1)
View Details