RegalRexnord Addax 200917-048 Flexible Elements Disc Coupling Parts & Kits 200917-048

Description
Flexible element for 485 Series Addax Composite Couplings
Description
Flexible element for 485 Series Addax Composite Couplings

Suppliers

Company
Product
Description
Supplier Links
Addax 200917-048 Flexible Elements Disc Coupling Parts & Kits - 200917-048 - RegalRexnord
Milwaukee, WI, United States
Addax 200917-048 Flexible Elements Disc Coupling Parts & Kits
200917-048
Addax 200917-048 Flexible Elements Disc Coupling Parts & Kits 200917-048
Flexible element for 485 Series Addax Composite Couplings

Flexible element for 485 Series Addax Composite Couplings

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number 200917-048
Product Name Addax 200917-048 Flexible Elements Disc Coupling Parts & Kits
Coupling Type Flexible Link
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
All A 5D 3-050 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details