RegalRexnord Reducer 1238WBM2A

Description
GEAR REDUCER, 3.08HP, 10:1. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 3.08HP, 10:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 102687654 - Radwell International
Willingboro, NJ, United States
Reducer
102687654
Reducer 102687654
GEAR REDUCER, 3.08HP, 10:1. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 3.08HP, 10:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 102687654
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
GB36 Range - GB36 - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
View Details