RegalRexnord Link-Belt 1135 Pillow Blocks Sleeve Bearings 1135

Description
2 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1135 Pillow Blocks Sleeve Bearings - 1135 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1135 Pillow Blocks Sleeve Bearings
1135
Link-Belt 1135 Pillow Blocks Sleeve Bearings 1135
2 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2 3/16" Mounted Plain Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1135
Product Name Link-Belt 1135 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20720 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.25 inch (31.75 mm)
View Details
2 suppliers