RegalRexnord Falk 10735591 CT Series Gear Drives Right Angle Gear Drives 10735591

Description
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.
Description
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735591 CT Series Gear Drives Right Angle Gear Drives - 10735591 - RegalRexnord
Milwaukee, WI, United States
Falk 10735591 CT Series Gear Drives Right Angle Gear Drives
10735591
Falk 10735591 CT Series Gear Drives Right Angle Gear Drives 10735591
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.

Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735591
Product Name Falk 10735591 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 16 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-243 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•High Precision - KPLF - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 3 to 11 arcmin
View Details
S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details