RegalRexnord Falk 10735575 CT Series Gear Drives Right Angle Gear Drives 10735575

Description
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.
Description
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735575 CT Series Gear Drives Right Angle Gear Drives - 10735575 - RegalRexnord
Milwaukee, WI, United States
Falk 10735575 CT Series Gear Drives Right Angle Gear Drives
10735575
Falk 10735575 CT Series Gear Drives Right Angle Gear Drives 10735575
Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.

Size 2310 CTA gear drive with nominal 16:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735575
Product Name Falk 10735575 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 16 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearboxes - 2166628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details