RegalRexnord Falk 10735541 CT Series Gear Drives Right Angle Gear Drives 10735541

Description
Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BC with gear drive.
Description
Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BC with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735541 CT Series Gear Drives Right Angle Gear Drives - 10735541 - RegalRexnord
Milwaukee, WI, United States
Falk 10735541 CT Series Gear Drives Right Angle Gear Drives
10735541
Falk 10735541 CT Series Gear Drives Right Angle Gear Drives 10735541
Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BC with gear drive.

Size 2310 CTA gear drive with nominal 15.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BC with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735541
Product Name Falk 10735541 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 15.5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

811.12 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 811 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGA-120-P-G5-SAS-140 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details