RegalRexnord Falk 10735515 CT Series Gear Drives Right Angle Gear Drives 10735515

Description
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AD with gear drive.
Description
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AD with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735515 CT Series Gear Drives Right Angle Gear Drives - 10735515 - RegalRexnord
Milwaukee, WI, United States
Falk 10735515 CT Series Gear Drives Right Angle Gear Drives
10735515
Falk 10735515 CT Series Gear Drives Right Angle Gear Drives 10735515
Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AD with gear drive.

Size 2310 CTA gear drive with nominal 15:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AD with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735515
Product Name Falk 10735515 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-979 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 979 (X : 1)
View Details
MIW 16:1 Composite - MIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details