RegalRexnord Falk 10735367 CT Series Gear Drives Right Angle Gear Drives 10735367

Description
Size 2310 CTA gear drive with nominal 11:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.
Description
Size 2310 CTA gear drive with nominal 11:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735367 CT Series Gear Drives Right Angle Gear Drives - 10735367 - RegalRexnord
Milwaukee, WI, United States
Falk 10735367 CT Series Gear Drives Right Angle Gear Drives
10735367
Falk 10735367 CT Series Gear Drives Right Angle Gear Drives 10735367
Size 2310 CTA gear drive with nominal 11:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.

Size 2310 CTA gear drive with nominal 11:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ABCD with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735367
Product Name Falk 10735367 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 11 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 101 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1708 to 20000 In-lbs (1969 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-72.3 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 72.3 (X : 1)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details