RegalRexnord Falk 10735297 CT Series Gear Drives Right Angle Gear Drives 10735297

Description
Size 2310 CTA gear drive with nominal 10:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.
Description
Size 2310 CTA gear drive with nominal 10:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735297 CT Series Gear Drives Right Angle Gear Drives - 10735297 - RegalRexnord
Milwaukee, WI, United States
Falk 10735297 CT Series Gear Drives Right Angle Gear Drives
10735297
Falk 10735297 CT Series Gear Drives Right Angle Gear Drives 10735297
Size 2310 CTA gear drive with nominal 10:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Size 2310 CTA gear drive with nominal 10:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package AC with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735297
Product Name Falk 10735297 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 10 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details