RegalRexnord Falk 10735257 CT Series Gear Drives Right Angle Gear Drives 10735257

Description
Size 2310 CTA gear drive with nominal 9:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package A with gear drive.
Description
Size 2310 CTA gear drive with nominal 9:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package A with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735257 CT Series Gear Drives Right Angle Gear Drives - 10735257 - RegalRexnord
Milwaukee, WI, United States
Falk 10735257 CT Series Gear Drives Right Angle Gear Drives
10735257
Falk 10735257 CT Series Gear Drives Right Angle Gear Drives 10735257
Size 2310 CTA gear drive with nominal 9:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package A with gear drive.

Size 2310 CTA gear drive with nominal 9:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package A with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735257
Product Name Falk 10735257 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 9 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details