RegalRexnord Link-Belt 1063FZ Pillow Blocks Sleeve Bearings 1063FZ

Description
3 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block
Description
3 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1063FZ Pillow Blocks Sleeve Bearings - 1063FZ - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1063FZ Pillow Blocks Sleeve Bearings
1063FZ
Link-Belt 1063FZ Pillow Blocks Sleeve Bearings 1063FZ
3 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

3 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1063FZ
Product Name Link-Belt 1063FZ Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 3.94 inch (100 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
1-1/2 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details