RegalRexnord Link-Belt 1055F Pillow Blocks Sleeve Bearings 1055F

Description
3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Pillow Block
Description
3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1055F Pillow Blocks Sleeve Bearings - 1055F - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1055F Pillow Blocks Sleeve Bearings
1055F
Link-Belt 1055F Pillow Blocks Sleeve Bearings 1055F
3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

3 7/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1055F
Product Name Link-Belt 1055F Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 3.44 inch (87.31 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB12 - TSSUPB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details