RegalRexnord Link-Belt 1027Z Pillow Blocks Sleeve Bearings 1027Z

Description
1 11/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 11/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1027Z Pillow Blocks Sleeve Bearings - 1027Z - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1027Z Pillow Blocks Sleeve Bearings
1027Z
Link-Belt 1027Z Pillow Blocks Sleeve Bearings 1027Z
1 11/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 11/16" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1027Z
Product Name Link-Belt 1027Z Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.69 inch (42.86 mm)
Bearing Bronze; Bronze
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details