RegalRexnord Link-Belt 10709802 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings 10709802

Description
3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert
Description
3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 10709802 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - 10709802 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 10709802 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
10709802
Link-Belt 10709802 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings 10709802
3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert

3 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Insert

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 10709802
Product Name Link-Belt 10709802 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-1/2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Link-Belt 1031 Pillow Blocks Sleeve Bearings - 1031 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.94 inch (49.21 mm)
Bearing Babbitt
View Details