RegalRexnord Link-Belt 1018 Pillow Blocks Sleeve Bearings 1018

Description
1 1/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 1/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1018 Pillow Blocks Sleeve Bearings - 1018 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1018 Pillow Blocks Sleeve Bearings
1018
Link-Belt 1018 Pillow Blocks Sleeve Bearings 1018
1 1/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 1/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1018
Product Name Link-Belt 1018 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.12 inch (28.57 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details