RegalRexnord Falk 0795303 Quadrive Gear Drives Shaft Mount Gear Drives 0795303

Description
Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795303 Quadrive Gear Drives Shaft Mount Gear Drives - 0795303 - RegalRexnord
Milwaukee, WI, United States
Falk 0795303 Quadrive Gear Drives Shaft Mount Gear Drives
0795303
Falk 0795303 Quadrive Gear Drives Shaft Mount Gear Drives 0795303
Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing

Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 15/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795303
Product Name Falk 0795303 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-101T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-101t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KBG-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details