RegalRexnord Falk 0795292 Quadrive Gear Drives Shaft Mount Gear Drives 0795292

Description
Size 5507 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5507 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795292 Quadrive Gear Drives Shaft Mount Gear Drives - 0795292 - RegalRexnord
Milwaukee, WI, United States
Falk 0795292 Quadrive Gear Drives Shaft Mount Gear Drives
0795292
Falk 0795292 Quadrive Gear Drives Shaft Mount Gear Drives 0795292
Size 5507 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing

Size 5507 shaft mounted parallel helical gear drive with a 25:1 ratio and backstop. Backstop rotation direction will need to be provided. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795292
Product Name Falk 0795292 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE F.T.I. 1500 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 21407 to 22354 In-lbs (24684 to 25776 kg-cm)
Maximum Input Power 100 to 130 HP
View Details
25mm Shaft, Type LA, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-251LA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV valued solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
View Details
Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details