parvalux by maxon GB80 16:1 GB8016

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 16:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 16:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB80 16:1 - GB8016 - parvalux by maxon
Taunton, MA, United States
GB80 16:1
GB8016
GB80 16:1 GB8016
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 16:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The 16:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB8016
Product Name GB80 16:1
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
GB36 35:1 Spur / 40:1 Worm Composite - GB36-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
MWS 15:1 Spur / 7:1 Worm Composite - MWS-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details