RegalRexnord Falk 0795204 Quadrive Gear Drives Shaft Mount Gear Drives 0795204

Description
Size 5307 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing
Description
Size 5307 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing

Suppliers

Company
Product
Description
Supplier Links
Falk 0795204 Quadrive Gear Drives Shaft Mount Gear Drives - 0795204 - RegalRexnord
Milwaukee, WI, United States
Falk 0795204 Quadrive Gear Drives Shaft Mount Gear Drives
0795204
Falk 0795204 Quadrive Gear Drives Shaft Mount Gear Drives 0795204
Size 5307 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing

Size 5307 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795204
Product Name Falk 0795204 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

R10 Sleeve Bearing Mini Motor Gearhead - R10-200-64 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 64 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV valued solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
View Details
S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details