RegalRexnord Falk 0795107 Quadrive Gear Drives Shaft Mount Gear Drives 0795107

Description
Size 5215 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
Description
Size 5215 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.

Suppliers

Company
Product
Description
Supplier Links
Falk 0795107 Quadrive Gear Drives Shaft Mount Gear Drives - 0795107 - RegalRexnord
Milwaukee, WI, United States
Falk 0795107 Quadrive Gear Drives Shaft Mount Gear Drives
0795107
Falk 0795107 Quadrive Gear Drives Shaft Mount Gear Drives 0795107
Size 5215 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.

Size 5215 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795107
Product Name Falk 0795107 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
81.08 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 81.08 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FC - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Gearheads - P12 spur 1/280 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 280 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
View Details