RegalRexnord Falk 0795093 Quadrive Gear Drives Shaft Mount Gear Drives 0795093

Description
Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.
Description
Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Suppliers

Company
Product
Description
Supplier Links
Falk 0795093 Quadrive Gear Drives Shaft Mount Gear Drives - 0795093 - RegalRexnord
Milwaukee, WI, United States
Falk 0795093 Quadrive Gear Drives Shaft Mount Gear Drives
0795093
Falk 0795093 Quadrive Gear Drives Shaft Mount Gear Drives 0795093
Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Size 5215 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 2 inch dia CEMA standard screw conveyor drive shaft kit.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0795093
Product Name Falk 0795093 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearbox - EMGA-60-P-G3-SST-57 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
203.24 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 203 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details