RegalRexnord Falk 0794702 5000 Series J-Unit Quadrive Gear Drive 0794702

Description
Size 5608 shaft mounted parallel helical gear drive with a 14:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.
Description
Size 5608 shaft mounted parallel helical gear drive with a 14:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Suppliers

Company
Product
Description
Supplier Links
Falk 0794702 5000 Series J-Unit Quadrive Gear Drive - 0794702 - RegalRexnord
Milwaukee, WI, United States
Falk 0794702 5000 Series J-Unit Quadrive Gear Drive
0794702
Falk 0794702 5000 Series J-Unit Quadrive Gear Drive 0794702
Size 5608 shaft mounted parallel helical gear drive with a 14:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Size 5608 shaft mounted parallel helical gear drive with a 14:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0794702
Product Name Falk 0794702 5000 Series J-Unit Quadrive Gear Drive
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-501 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 501 (X : 1)
View Details
GB65 120:1 Steel / Bronze - GB65-120SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 120 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details