RegalRexnord Falk 0794698 Quadrive Gear Drives Shaft Mount Gear Drives 0794698

Description
Size 5415 shaft mounted parallel helical gear drive with a 5:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.
Description
Size 5415 shaft mounted parallel helical gear drive with a 5:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Suppliers

Company
Product
Description
Supplier Links
Falk 0794698 Quadrive Gear Drives Shaft Mount Gear Drives - 0794698 - RegalRexnord
Milwaukee, WI, United States
Falk 0794698 Quadrive Gear Drives Shaft Mount Gear Drives
0794698
Falk 0794698 Quadrive Gear Drives Shaft Mount Gear Drives 0794698
Size 5415 shaft mounted parallel helical gear drive with a 5:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Size 5415 shaft mounted parallel helical gear drive with a 5:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0794698
Product Name Falk 0794698 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - S -8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
30 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641C30R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 30 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
Elitewave® Ultra Precision Strain Wave Gear - KSBG-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details