RegalRexnord Falk 0794697 Quadrive Gear Drives Shaft Mount Gear Drives 0794697

Description
Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.
Description
Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Suppliers

Company
Product
Description
Supplier Links
Falk 0794697 Quadrive Gear Drives Shaft Mount Gear Drives - 0794697 - RegalRexnord
Milwaukee, WI, United States
Falk 0794697 Quadrive Gear Drives Shaft Mount Gear Drives
0794697
Falk 0794697 Quadrive Gear Drives Shaft Mount Gear Drives 0794697
Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio. This part number includes a torque arm, but does not include a TA (torque-assist) tapered bushing.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0794697
Product Name Falk 0794697 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details