parvalux by maxon SIW 4:1 Bronze SIW-16B

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 4:1 ratio offers 7 Nm of torque with up to 49% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 4:1 ratio offers 7 Nm of torque with up to 49% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIW 4:1 Bronze - SIW-16B - parvalux by maxon
Taunton, MA, United States
SIW 4:1 Bronze
SIW-16B
SIW 4:1 Bronze SIW-16B
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 4:1 ratio offers 7 Nm of torque with up to 49% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIW 4:1 ratio offers 7 Nm of torque with up to 49% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIW-16B
Product Name SIW 4:1 Bronze
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
GB28 15:1 Bronze - 735904 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
MIW 16:1 Composite - MIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
GB58 7:1 Composite - 5807C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 7 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details